STMicroelectronics, Inc. Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP NUCLEO-L496ZG

Description
Manufacturer: STMicroelectronics Category: Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP Series: STM32L4 Package: Bulk Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Utilized IC / Part: STM32L496 Mounting Type: Fixed Board Type: Evaluation Platform
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Category: Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP Series: STM32L4 Package: Bulk Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Utilized IC / Part: STM32L496 Mounting Type: Fixed Board Type: Evaluation Platform
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Manufacturer: STMicroelectronics Category: Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP Series: STM32L4 Package: Bulk Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Utilized IC / Part: STM32L496 Mounting Type: Fixed Board Type: Evaluation Platform

Manufacturer: STMicroelectronics
Category: Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Series: STM32L4
Package: Bulk
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Utilized IC / Part: STM32L496
Mounting Type: Fixed
Board Type: Evaluation Platform

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-17135-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-17135-ND
Embedded MCU, DSP Evaluation Boards 497-17135-ND
STM32L496ZG, mbed-Enabled Development Nucleo-144 STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32L496ZG, mbed-Enabled Development Nucleo-144 STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Microcontroller Development Tools - 1357971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1357971
Microcontroller Development Tools 1357971
Nucleo-144 STM32L496ZG Dev.Board Arduino

Nucleo-144 STM32L496ZG Dev.Board Arduino

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-L496ZG
Development Boards & Kits - ARM NUCLEO-L496ZG
Development Boards & Kits - ARM STM32 Nucleo-144 development board with STM32L496ZG MCU, supports Arduino, ST Zio and morpho connectivity

Development Boards & Kits - ARM STM32 Nucleo-144 development board with STM32L496ZG MCU, supports Arduino, ST Zio and morpho connectivity

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-L496ZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-L496ZG
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-L496ZG
NUCLEO-144 STM32L496ZG EVAL BRD

NUCLEO-144 STM32L496ZG EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-17135-ND 1357971 NUCLEO-L496ZG NUCLEO-L496ZG
Product Name Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Microcontroller Development Tools Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Development Suite / Kit Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHK-2492+ - TB-BFHK-2492C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 1102494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 343-AEK-W63-MSA-TH1-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers