STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards NUCLEO-L496ZG-P

Description
STM32L496ZG-P, mbed-Enabled Development Nucleo-144 STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote
Description
STM32L496ZG-P, mbed-Enabled Development Nucleo-144 STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nucleo-144 development board features an STM32 microcontroller in an LQFP144 package, specifically the STM32L496ZGT6P variant. It includes a built-in ST-LINK/V2-1 debugger/programmer, eliminating the need for external tools. The board supports multiple power supply options, including a DC/DC converter for reduced power consumption in run mode, available on the '-P' version. It offers extensive connectivity through the ST Zio connector for Arduino,Ñ¢ Uno V3 compatibility and ST morpho headers for full access to STM32 I/Os. The board is equipped with three user LEDs, two push-buttons, and a 32.768 kHz crystal oscillator. It is compatible with various Integrated Development Environments (IDEs) such as IAR,Ñ¢, Keil®, and GCC-based IDEs, and comes with comprehensive software libraries and examples for development.

Datasheet Summary
Powered by GS/AI

The Nucleo-144 development board features an STM32 microcontroller in an LQFP144 package, specifically the STM32L496ZGT6P variant. It includes a built-in ST-LINK/V2-1 debugger/programmer, eliminating the need for external tools. The board supports multiple power supply options, including a DC/DC converter for reduced power consumption in run mode, available on the '-P' version. It offers extensive connectivity through the ST Zio connector for Arduino,Ñ¢ Uno V3 compatibility and ST morpho headers for full access to STM32 I/Os. The board is equipped with three user LEDs, two push-buttons, and a 32.768 kHz crystal oscillator. It is compatible with various Integrated Development Environments (IDEs) such as IAR,Ñ¢, Keil®, and GCC-based IDEs, and comes with comprehensive software libraries and examples for development.

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-17227-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-17227-ND
Embedded MCU, DSP Evaluation Boards 497-17227-ND
STM32L496ZG-P, mbed-Enabled Development Nucleo-144 STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32L496ZG-P, mbed-Enabled Development Nucleo-144 STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Microcontroller Development Tools - 1438575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1438575
Microcontroller Development Tools 1438575
Nucleo-144 STM32L496ZGTP SMPS Arduino

Nucleo-144 STM32L496ZGTP SMPS Arduino

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-L496ZG-P
Development Boards & Kits - ARM NUCLEO-L496ZG-P
Development Boards & Kits - ARM STM32 Nucleo-144 development board with STM32L496ZGTP MCU, SMPS, supports Arduino, ST Zio and morpho connectivity

Development Boards & Kits - ARM STM32 Nucleo-144 development board with STM32L496ZGTP MCU, SMPS, supports Arduino, ST Zio and morpho connectivity

Buy Now Datasheet
Dev Board, Nucleo-144, Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics - 18AC0078 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Nucleo-144, Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics
18AC0078
Dev Board, Nucleo-144, Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics 18AC0078
DEV BOARD, NUCLEO-144, CORTEX-M4 MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32L4; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32L496ZGT6 P; Kit RoHS Compliant: Yes

DEV BOARD, NUCLEO-144, CORTEX-M4 MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32L4; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32L496ZGT6P; Kit RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-L496ZG-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-L496ZG-P
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-L496ZG-P
NUCLEO-144 STM32L496ZG EVAL BRD

NUCLEO-144 STM32L496ZG EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-17227-ND 1438575 NUCLEO-L496ZG-P 18AC0078 NUCLEO-L496ZG-P
Product Name Embedded MCU, DSP Evaluation Boards Microcontroller Development Tools Development Boards & Kits - ARM Dev Board, Nucleo-144, Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other Stm; Other STMicroelectronics; Other Nucleo-144; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,MGVA-62+,DL1020, 50 OHM - TB-666-50-62+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
Sensor Development Tools - 2576755 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details