STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards NUCLEO-L476RG

Description
STM32L476RG, mbed-Enabled Development Nucleo-64 STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32L476RG, mbed-Enabled Development Nucleo-64 STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-15881-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-15881-ND
Embedded MCU, DSP Evaluation Boards 497-15881-ND
STM32L476RG, mbed-Enabled Development Nucleo-64 STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32L476RG, mbed-Enabled Development Nucleo-64 STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Evaluation Boards - Embedded - MCU, DSP - NUCLEO-L476RG - 795728-NUCLEO-L476RG - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - NUCLEO-L476RG
795728-NUCLEO-L476RG
Evaluation Boards - Embedded - MCU, DSP - NUCLEO-L476RG 795728-NUCLEO-L476RG
Manufacturer: STMicroelectronics Win Source Part Number: 795728-NUCLEO-L476RG Series: STM32L4 Type: MCU 32-Bit Core Processor: ARM Cortex-M4 For Use With/Related Products: STM32L476RG, mbed-Enabled Development Mounting: Fixed Contents: Board(s) Family Name: NUCLEO-L476RG Board Type: Evaluation Platform Platform: Nucleo Categories: Development Boards, Kits, Programmers ECCN: 3A991.a.2 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 795728-NUCLEO-L476RG
Series: STM32L4
Type: MCU 32-Bit
Core Processor: ARM Cortex-M4
For Use With/Related Products: STM32L476RG, mbed-Enabled Development
Mounting: Fixed
Contents: Board(s)
Family Name: NUCLEO-L476RG
Board Type: Evaluation Platform
Platform: Nucleo
Categories: Development Boards, Kits, Programmers
ECCN: 3A991.a.2
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-L476RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-L476RG
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-L476RG
NUCLEO-64 STM32L476RG EVAL BRD

NUCLEO-64 STM32L476RG EVAL BRD

Supplier's Site
Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics - 55Y3536 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics
55Y3536
Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics 55Y3536
DEV BOARD, ARDUINO/MBED NUCLEO; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32L4; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32L476RG; Kit Contents:Dev Board RoHS Compliant: Yes

DEV BOARD, ARDUINO/MBED NUCLEO; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32L4; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32L476RG; Kit Contents:Dev Board RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded MCU, DSP Evaluation Boards - NUCLEO-L476RG - ODG (Origin Data Global)
Shenzhen, China
Embedded MCU, DSP Evaluation Boards
NUCLEO-L476RG
Embedded MCU, DSP Evaluation Boards NUCLEO-L476RG
NUCLEO-64 STM32L476RG DEV EVAL

NUCLEO-64 STM32L476RG DEV EVAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-L476RG
Development Boards & Kits - ARM NUCLEO-L476RG
Development Boards & Kits - ARM STM32 Nucleo-64 development board with STM32L476RG MCU, supports Arduino and ST morpho connectivity

Development Boards & Kits - ARM STM32 Nucleo-64 development board with STM32L476RG MCU, supports Arduino and ST morpho connectivity

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-15881-ND 795728-NUCLEO-L476RG NUCLEO-L476RG 55Y3536 NUCLEO-L476RG NUCLEO-L476RG
Product Name Embedded MCU, DSP Evaluation Boards Evaluation Boards - Embedded - MCU, DSP - NUCLEO-L476RG Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Manufacturer STMICROELECTRONICS; Other Nucleo-64; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2130261 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - 12 V automotive motor control evaluation board - Infineon Technologies AG
Specs
Category Developement Board
Bus Width 32-Bit
Supported System Automotive fan and pump ; 400 W BLDC motor for 12V application ; radiator fan ; water pump
View Details