STMicroelectronics, Inc. Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP NUCLEO-L433RC-P

Description
Manufacturer: STMicroelectronics Category: Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP Package: Bulk Series: STM32L4 Product Status: Active Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Utilized IC / Part: STM32L433 Mounting Type: Fixed Contents: Board(s)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Category: Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP Package: Bulk Series: STM32L4 Product Status: Active Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Utilized IC / Part: STM32L433 Mounting Type: Fixed Contents: Board(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Manufacturer: STMicroelectronics Category: Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP Package: Bulk Series: STM32L4 Product Status: Active Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Utilized IC / Part: STM32L433 Mounting Type: Fixed Contents: Board(s)

Manufacturer: STMicroelectronics
Category: Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Package: Bulk
Series: STM32L4
Product Status: Active
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Utilized IC / Part: STM32L433
Mounting Type: Fixed
Contents: Board(s)

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-17329-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-17329-ND
Embedded MCU, DSP Evaluation Boards 497-17329-ND
STM32L433RC, mbed-Enabled Development Nucleo-64 STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32L433RC, mbed-Enabled Development Nucleo-64 STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Dev Board, Nucleo-64-P, Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics - 23AC7913 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Nucleo-64-P, Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics
23AC7913
Dev Board, Nucleo-64-P, Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics 23AC7913
DEV BOARD, NUCLEO-64-P, CORTEX-M4 MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32L4; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32L433RC; Kit Contents:DevRoHS Compliant: Yes

DEV BOARD, NUCLEO-64-P, CORTEX-M4 MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32L4; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32L433RC; Kit Contents:DevRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-L433RC-P
Development Boards & Kits - ARM NUCLEO-L433RC-P
Development Boards & Kits - ARM STM32 Nucleo-64 development board with STM32L433RC MCU, SMPS, supports Arduino, ST Zio and morpho connectivity

Development Boards & Kits - ARM STM32 Nucleo-64 development board with STM32L433RC MCU, SMPS, supports Arduino, ST Zio and morpho connectivity

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-L433RC-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-L433RC-P
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-L433RC-P
NUCLEO-64 STM32L433RC EVAL BRD

NUCLEO-64 STM32L433RC EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-17329-ND 23AC7913 NUCLEO-L433RC-P NUCLEO-L433RC-P
Product Name Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Dev Board, Nucleo-64-P, Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TRS,99-01-1618,50 OHM - TB-619+ - Mini-Circuits
Specs
Category Developement Board
View Details
4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Evaluation Boards - 448-CURSENSORPROGGEN2TOBO1-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details