STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards NUCLEO-L412KB

Description
STM32L412KB, mbed-Enabled Development Nucleo-32 STM32L4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32L412KB, mbed-Enabled Development Nucleo-32 STM32L4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-18239-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-18239-ND
Embedded MCU, DSP Evaluation Boards 497-18239-ND
STM32L412KB, mbed-Enabled Development Nucleo-32 STM32L4 MCU 32-Bit Embedded Evaluation Board

STM32L412KB, mbed-Enabled Development Nucleo-32 STM32L4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Microcontroller Development Tools - 1827763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1827763
Microcontroller Development Tools 1827763
NUCLEO-L412KB, ARM STM32 Nucleo-32 devel

NUCLEO-L412KB, ARM STM32 Nucleo-32 devel

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1366688-NUCLEO-L412KB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1366688-NUCLEO-L412KB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1366688-NUCLEO-L412KB
Win Source Part Number: 1366688-NUCLEO-L412K B Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 53 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: STM32L4 Package: Bulk Product Status: Active Base Product Number: STM32L412 Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 3A991A2 Core Processor: ARM® Cortex®-M4 Utilized IC / Part: STM32L412 Platform: Nucleo-32 Contents: Board(s) Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK, STM32Cube Interconnect System: Arduino Nano Board Type: Evaluation Platform

Win Source Part Number: 1366688-NUCLEO-L412KB
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Fake Threat In the Open Market: 53 pct.
Type: MCU 32-Bit
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: STM32L4
Package: Bulk
Product Status: Active
Base Product Number: STM32L412
Mounting Type: Fixed
HTSUS: 8471.50.0150
REACH Status: REACH Unaffected
ECCN: 3A991A2
Core Processor: ARM® Cortex®-M4
Utilized IC / Part: STM32L412
Platform: Nucleo-32
Contents: Board(s)
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK, STM32Cube
Interconnect System: Arduino Nano
Board Type: Evaluation Platform

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-L412KB
Development Boards & Kits - ARM NUCLEO-L412KB
Development Boards & Kits - ARM STM32 Nucleo-32 development board with STM32L412KB$AU1 MCU, supports Arduino, ST Zio and morpho connectivity

Development Boards & Kits - ARM STM32 Nucleo-32 development board with STM32L412KB$AU1 MCU, supports Arduino, ST Zio and morpho connectivity

Buy Now Datasheet
Nucleo-32 Dev Board, Arm Cortex-M0+ Mcu; Silicon Manufacturer Stmicroelectronics - 84AC2301 - Newark, An Avnet Company
Chicago, IL, United States
Nucleo-32 Dev Board, Arm Cortex-M0+ Mcu; Silicon Manufacturer Stmicroelectronics
84AC2301
Nucleo-32 Dev Board, Arm Cortex-M0+ Mcu; Silicon Manufacturer Stmicroelectronics 84AC2301
NUCLEO-32 DEV BOARD, ARM CORTEX-M0+ MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0+; Silicon Core Number:STM32L412KBU6 U RoHS Compliant: Yes

NUCLEO-32 DEV BOARD, ARM CORTEX-M0+ MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0+; Silicon Core Number:STM32L412KBU6U RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-L412KB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-L412KB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-L412KB
NUCLEO-32 STM32L412KB EVAL BRD

NUCLEO-32 STM32L412KB EVAL BRD

Supplier's Site
Futian, Shenzhen, China
Development Boards & Tools >> Development Boards & Kits
NUCLEO-L412KB
Development Boards & Tools >> Development Boards & Kits NUCLEO-L412KB
- Development Boards & Kits ROHS

- Development Boards & Kits ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-18239-ND 1827763 1366688-NUCLEO-L412KB NUCLEO-L412KB 84AC2301 NUCLEO-L412KB NUCLEO-L412KB
Product Name Embedded MCU, DSP Evaluation Boards Microcontroller Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Nucleo-32 Dev Board, Arm Cortex-M0+ Mcu; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Tools >> Development Boards & Kits
Manufacturer STMICROELECTRONICS; Other Stm; Other STMicroelectronics; Other Nucleo-32; Other
Unlock Full Specs
to access all available technical data

Similar Products

4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFHK-9901+ - TB-BFHK-9901C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details