STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP NUCLEO-L152RE

Description
Win Source Part Number: 1231212-NUCLEO-L152R E Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32L1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32L152RE, mbed-Enabled Development Board Type: Evaluation Platform Platform: Nucleo-64 Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-14363 Base Product Number: NUCLEO Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK, Mbed-Enabled Interconnect System: Arduino R3 Shield, ST Morpho
Request a Quote Datasheet
Description
Win Source Part Number: 1231212-NUCLEO-L152R E Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32L1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32L152RE, mbed-Enabled Development Board Type: Evaluation Platform Platform: Nucleo-64 Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-14363 Base Product Number: NUCLEO Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK, Mbed-Enabled Interconnect System: Arduino R3 Shield, ST Morpho
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1231212-NUCLEO-L152RE - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1231212-NUCLEO-L152RE
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1231212-NUCLEO-L152RE
Win Source Part Number: 1231212-NUCLEO-L152R E Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32L1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32L152RE, mbed-Enabled Development Board Type: Evaluation Platform Platform: Nucleo-64 Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-14363 Base Product Number: NUCLEO Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK, Mbed-Enabled Interconnect System: Arduino R3 Shield, ST Morpho

Win Source Part Number: 1231212-NUCLEO-L152RE
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32L1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32L152RE, mbed-Enabled Development
Board Type: Evaluation Platform
Platform: Nucleo-64
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-14363
Base Product Number: NUCLEO
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK, Mbed-Enabled
Interconnect System: Arduino R3 Shield, ST Morpho

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-14363-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-14363-ND
Embedded MCU, DSP Evaluation Boards 497-14363-ND
STM32L152RE, mbed-Enabled Development Nucleo-64 STM32L1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32L152RE, mbed-Enabled Development Nucleo-64 STM32L1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics - 55X3034 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics
55X3034
Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics 55X3034
DEV BOARD, ARDUINO/MBED NUCLEO; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32L1xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32L152RE; Product Range:- RoHS Compliant: Yes

DEV BOARD, ARDUINO/MBED NUCLEO; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32L1xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32L152RE; Product Range:- RoHS Compliant: Yes

Supplier's Site
Nucleo Board, Mcu; Silicon Manufacturer Stmicroelectronics - 39X0164 - Newark, An Avnet Company
Chicago, IL, United States
Nucleo Board, Mcu; Silicon Manufacturer Stmicroelectronics
39X0164
Nucleo Board, Mcu; Silicon Manufacturer Stmicroelectronics 39X0164
NUCLEO BOARD, MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32L1xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32L152RET6 ; Kit Contents:Nucleo board RoHS Compliant: Yes

NUCLEO BOARD, MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32L1xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32L152RET6; Kit Contents:Nucleo board RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded MCU, DSP Evaluation Boards - NUCLEO-L152RE - ODG (Origin Data Global)
Shenzhen, China
Embedded MCU, DSP Evaluation Boards
NUCLEO-L152RE
Embedded MCU, DSP Evaluation Boards NUCLEO-L152RE
NUCLEO-64 STM32L152RE EVAL BRD

NUCLEO-64 STM32L152RE EVAL BRD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-L152RE
Development Boards & Kits - ARM NUCLEO-L152RE
Development Boards & Kits - ARM Nucleo Board STM32L1 STM32L152RE 512K

Development Boards & Kits - ARM Nucleo Board STM32L1 STM32L152RE 512K

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-L152RE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-L152RE
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-L152RE
NUCLEO-64 STM32L152RE EVAL BRD

NUCLEO-64 STM32L152RE EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1231212-NUCLEO-L152RE 497-14363-ND 55X3034 NUCLEO-L152RE NUCLEO-L152RE NUCLEO-L152RE
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCW1-392-3+,JC0603C,50 OHM - TB-922+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 1503954 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - 10212226-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details