STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards NUCLEO-L053R8

Description
STM32L053R8, mbed-Enabled Development Nucleo-64 STM32L0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32L053R8, mbed-Enabled Development Nucleo-64 STM32L0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-14710-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-14710-ND
Embedded MCU, DSP Evaluation Boards 497-14710-ND
STM32L053R8, mbed-Enabled Development Nucleo-64 STM32L0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

STM32L053R8, mbed-Enabled Development Nucleo-64 STM32L0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Manufacturer: STMicroelectronics Category: Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP Series: STM32L0 Package: Box Core Processor: ARM® Cortex®-M0+ Product Status: Active Type: MCU 32-Bit Utilized IC / Part: STM32L053 Mounting Type: Fixed Contents: Board(s) Board Type: Evaluation Platform

Manufacturer: STMicroelectronics
Category: Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Series: STM32L0
Package: Box
Core Processor: ARM® Cortex®-M0+
Product Status: Active
Type: MCU 32-Bit
Utilized IC / Part: STM32L053
Mounting Type: Fixed
Contents: Board(s)
Board Type: Evaluation Platform

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-L053R8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-L053R8
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-L053R8
NUCLEO-64 STM32L053R8 EVAL BRD

NUCLEO-64 STM32L053R8 EVAL BRD

Supplier's Site
Dev Board, 32Bit Mcu; Silicon Manufacturer Stmicroelectronics - 55X3032 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, 32Bit Mcu; Silicon Manufacturer Stmicroelectronics
55X3032
Dev Board, 32Bit Mcu; Silicon Manufacturer Stmicroelectronics 55X3032
DEV BOARD, 32BIT MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32L0xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0+; Silicon Core Number:STM32L053R8; Kit Contents:Dev Board RoHS Compliant: Yes

DEV BOARD, 32BIT MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32L0xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0+; Silicon Core Number:STM32L053R8; Kit Contents:Dev Board RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-L053R8
Development Boards & Kits - ARM NUCLEO-L053R8
Development Boards & Kits - ARM STM32 Nucleo-64 development board with STM32L053R8 MCU, supports Arduino and ST morpho connectivity

Development Boards & Kits - ARM STM32 Nucleo-64 development board with STM32L053R8 MCU, supports Arduino and ST morpho connectivity

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14710-ND NUCLEO-L053R8 55X3032 NUCLEO-L053R8
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Dev Board, 32Bit Mcu; Silicon Manufacturer Stmicroelectronics Development Boards & Kits - ARM
Manufacturer STMICROELECTRONICS; Other Nucleo-64; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,VNA,XX211,HJ,50 OHM - TB-01 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1887118 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Sensor Development Boards and Evaluation Kits - WPP109B001 - TE Connectivity
Specs
Category Development Suite / Kit
View Details