STMicroelectronics Embedded Microcontroller MCU NUCLEO-H743ZI2

Description
NUCLEO-144 STM32H743ZI EVAL BRD Product overview: NUCLEO-H743ZI2 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Embedded, MCU, DSP Evaluation Boards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 786-NUCLEO-H743ZI2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NUCLEO-144 STM32H743ZI EVAL BRD Product overview: NUCLEO-H743ZI2 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Embedded, MCU, DSP Evaluation Boards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 786-NUCLEO-H743ZI2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 786-NUCLEO-H743ZI2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
786-NUCLEO-H743ZI2
Embedded Microcontroller MCU 786-NUCLEO-H743ZI2
NUCLEO-144 STM32H743ZI EVAL BRD Product overview: NUCLEO-H743ZI2 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Embedded, MCU, DSP Evaluation Boards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 786-NUCLEO-H743ZI2 can be used for catalog matching and distributor lookup.

NUCLEO-144 STM32H743ZI EVAL BRD Product overview: NUCLEO-H743ZI2 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Embedded, MCU, DSP Evaluation Boards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 786-NUCLEO-H743ZI2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1033212-NUCLEO-H743ZI2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1033212-NUCLEO-H743ZI2
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1033212-NUCLEO-H743ZI2
Win Source Part Number: 1033212-NUCLEO-H743Z I2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32H7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M7 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32H743ZI, mbed-Enabled Development Board Type: Evaluation Platform Platform: Nucleo-144 Mounting Type: Fixed Alternative Parts (Cross-Reference): NUCLEO-H743ZI2NUCLEO H743ZI2; ECCN: 3A991A2 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-19452 Base Product Number: NUCLEO Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK Interconnect System: Arduino R3 Shield, ST Morpho, ST Zio

Win Source Part Number: 1033212-NUCLEO-H743ZI2
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32H7
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M7
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32H743ZI, mbed-Enabled Development
Board Type: Evaluation Platform
Platform: Nucleo-144
Mounting Type: Fixed
Alternative Parts (Cross-Reference): NUCLEO-H743ZI2NUCLEOH743ZI2;
ECCN: 3A991A2
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-19452
Base Product Number: NUCLEO
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK
Interconnect System: Arduino R3 Shield, ST Morpho, ST Zio

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 786-NUCLEO-H743ZI2 1033212-NUCLEO-H743ZI2
Product Name Embedded Microcontroller MCU Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C505L4EMCCFXQMA1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers