STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP NUCLEO-H743ZI

Description
Win Source Part Number: 1383084-NUCLEO-H743Z I Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32H7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M7 Package: Bulk Standard Package: 1 pcs Contents: Board(s) Utilized IC / Part: STM32H743 Board Type: Evaluation Platform Platform: Nucleo-144 Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Base Product Number: STM32H743 Product Status: Obsolete Suggested Programming Environment: IAR EW, Keil MDK, STM32Cube Interconnect System: Arduino R3 Shield, ST Morpho, ST Zio Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383084-NUCLEO-H743Z I Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32H7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M7 Package: Bulk Standard Package: 1 pcs Contents: Board(s) Utilized IC / Part: STM32H743 Board Type: Evaluation Platform Platform: Nucleo-144 Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Base Product Number: STM32H743 Product Status: Obsolete Suggested Programming Environment: IAR EW, Keil MDK, STM32Cube Interconnect System: Arduino R3 Shield, ST Morpho, ST Zio Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1383084-NUCLEO-H743ZI - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1383084-NUCLEO-H743ZI
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1383084-NUCLEO-H743ZI
Win Source Part Number: 1383084-NUCLEO-H743Z I Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32H7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M7 Package: Bulk Standard Package: 1 pcs Contents: Board(s) Utilized IC / Part: STM32H743 Board Type: Evaluation Platform Platform: Nucleo-144 Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Base Product Number: STM32H743 Product Status: Obsolete Suggested Programming Environment: IAR EW, Keil MDK, STM32Cube Interconnect System: Arduino R3 Shield, ST Morpho, ST Zio Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383084-NUCLEO-H743ZI
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32H7
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M7
Package: Bulk
Standard Package: 1 pcs
Contents: Board(s)
Utilized IC / Part: STM32H743
Board Type: Evaluation Platform
Platform: Nucleo-144
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Base Product Number: STM32H743
Product Status: Obsolete
Suggested Programming Environment: IAR EW, Keil MDK, STM32Cube
Interconnect System: Arduino R3 Shield, ST Morpho, ST Zio
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-17786-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-17786-ND
Embedded MCU, DSP Evaluation Boards 497-17786-ND
STM32H743ZI, mbed-Enabled Development Nucleo-144 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

STM32H743ZI, mbed-Enabled Development Nucleo-144 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-H743ZI
Development Boards & Kits - ARM NUCLEO-H743ZI
Development Boards & Kits - ARM STM32 Nucleo-144 development board with STM32H743ZI MCU, supports Arduino, ST Zio and morpho connectivity

Development Boards & Kits - ARM STM32 Nucleo-144 development board with STM32H743ZI MCU, supports Arduino, ST Zio and morpho connectivity

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-H743ZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-H743ZI
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-H743ZI
NUCLEO-144 STM32H743ZI EVAL BRD

NUCLEO-144 STM32H743ZI EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1383084-NUCLEO-H743ZI 497-17786-ND NUCLEO-H743ZI NUCLEO-H743ZI
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 448-CY5670-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
TB,EPQ-133+.DG1847,50 OHM - TB-961-133+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1968977 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details