STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP NUCLEO-G431RB

Description
Win Source Part Number: 1366695-NUCLEO-G431R B Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 48 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: STM32G4 Package: Bulk Product Status: Active Base Product Number: STM32G431 Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 3A991A2 Core Processor: ARM® Cortex®-M4 Utilized IC / Part: STM32G431 Platform: Nucleo-64 Contents: Board(s) Suggested Programming Environment: IAR EW, Keil MDK, STM32Cube Interconnect System: Arduino R3 Shield, ST Morpho Board Type: Evaluation Platform
Request a Quote Datasheet
Description
Win Source Part Number: 1366695-NUCLEO-G431R B Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 48 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: STM32G4 Package: Bulk Product Status: Active Base Product Number: STM32G431 Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 3A991A2 Core Processor: ARM® Cortex®-M4 Utilized IC / Part: STM32G431 Platform: Nucleo-64 Contents: Board(s) Suggested Programming Environment: IAR EW, Keil MDK, STM32Cube Interconnect System: Arduino R3 Shield, ST Morpho Board Type: Evaluation Platform
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1366695-NUCLEO-G431RB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1366695-NUCLEO-G431RB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1366695-NUCLEO-G431RB
Win Source Part Number: 1366695-NUCLEO-G431R B Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 48 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: STM32G4 Package: Bulk Product Status: Active Base Product Number: STM32G431 Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 3A991A2 Core Processor: ARM® Cortex®-M4 Utilized IC / Part: STM32G431 Platform: Nucleo-64 Contents: Board(s) Suggested Programming Environment: IAR EW, Keil MDK, STM32Cube Interconnect System: Arduino R3 Shield, ST Morpho Board Type: Evaluation Platform

Win Source Part Number: 1366695-NUCLEO-G431RB
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Fake Threat In the Open Market: 48 pct.
Type: MCU 32-Bit
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: STM32G4
Package: Bulk
Product Status: Active
Base Product Number: STM32G431
Mounting Type: Fixed
HTSUS: 8471.50.0150
REACH Status: REACH Unaffected
ECCN: 3A991A2
Core Processor: ARM® Cortex®-M4
Utilized IC / Part: STM32G431
Platform: Nucleo-64
Contents: Board(s)
Suggested Programming Environment: IAR EW, Keil MDK, STM32Cube
Interconnect System: Arduino R3 Shield, ST Morpho
Board Type: Evaluation Platform

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-19490-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-19490-ND
Embedded MCU, DSP Evaluation Boards 497-19490-ND
STM32G431 Nucleo-64 STM32G4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32G431 Nucleo-64 STM32G4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - NUCLEO-G431RB - ODG (Origin Data Global)
Shenzhen, China
Embedded MCU, DSP Evaluation Boards
NUCLEO-G431RB
Embedded MCU, DSP Evaluation Boards NUCLEO-G431RB
STM32 NUCLEO-64 DEVELOPMENT BOAR

STM32 NUCLEO-64 DEVELOPMENT BOAR

Supplier's Site Datasheet
Dev Board, 32Bit, Arm Cortex-M4F; Silicon Manufacturer Stmicroelectronics - 17AH9214 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, 32Bit, Arm Cortex-M4F; Silicon Manufacturer Stmicroelectronics
17AH9214
Dev Board, 32Bit, Arm Cortex-M4F; Silicon Manufacturer Stmicroelectronics 17AH9214
DEV BOARD, 32BIT, ARM CORTEX-M4F; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32G4; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4F; Silicon Core Number:STM32G431RBT6 U; Product Range:- RoHS Compliant: Yes

DEV BOARD, 32BIT, ARM CORTEX-M4F; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32G4; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4F; Silicon Core Number:STM32G431RBT6U; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-G431RB
Development Boards & Kits - ARM NUCLEO-G431RB
Development Boards & Kits - ARM STM32 Nucleo-64 development board with STM32G431RB MCU, supports Arduino and ST morpho connectivity

Development Boards & Kits - ARM STM32 Nucleo-64 development board with STM32G431RB MCU, supports Arduino and ST morpho connectivity

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-G431RB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-G431RB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-G431RB
NUCLEO-64 STM32G431RB EVAL BRD

NUCLEO-64 STM32G431RB EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1366695-NUCLEO-G431RB 497-19490-ND NUCLEO-G431RB 17AH9214 NUCLEO-G431RB NUCLEO-G431RB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Embedded MCU, DSP Evaluation Boards Dev Board, 32Bit, Arm Cortex-M4F; Silicon Manufacturer Stmicroelectronics Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ERA-6,WW107,50 OHM / RoHS - TB-408-6+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1942957 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - EVM-900-PRO-UFL-ND - DigiKey
Specs
Supported System Transceiver
View Details