STMicroelectronics, Inc. Microcontroller Development Tools NUCLEO-G070RB

Description
NUCLEO-G070RB, Dev Kit STM32G070RB MCU
Request a Quote Datasheet
Description
NUCLEO-G070RB, Dev Kit STM32G070RB MCU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Development Tools - 1962531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1962531
Microcontroller Development Tools 1962531
NUCLEO-G070RB, Dev Kit STM32G070RB MCU

NUCLEO-G070RB, Dev Kit STM32G070RB MCU

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1033211-NUCLEO-G070RB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1033211-NUCLEO-G070RB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1033211-NUCLEO-G070RB
Win Source Part Number: 1033211-NUCLEO-G070R B Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32G0 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0+ Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32G070 Board Type: Evaluation Platform Platform: Nucleo-64 Mounting Type: Fixed Alternative Parts (Cross-Reference): NUCLEO-G070RBNUCLEOG 070RB; ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-18395 Base Product Number: NUCLEO Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK Interconnect System: Arduino R3 Shield, ST Morpho

Win Source Part Number: 1033211-NUCLEO-G070RB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32G0
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0+
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32G070
Board Type: Evaluation Platform
Platform: Nucleo-64
Mounting Type: Fixed
Alternative Parts (Cross-Reference): NUCLEO-G070RBNUCLEOG070RB;
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-18395
Base Product Number: NUCLEO
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK
Interconnect System: Arduino R3 Shield, ST Morpho

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-18395-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-18395-ND
Embedded MCU, DSP Evaluation Boards 497-18395-ND
STM32G070 Nucleo-64 STM32G0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

STM32G070 Nucleo-64 STM32G0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Dev Board, 32Bit Arm Cortex-M0+ Mcu; Silicon Manufacturer Stmicroelectronics - 99AC0428 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, 32Bit Arm Cortex-M0+ Mcu; Silicon Manufacturer Stmicroelectronics
99AC0428
Dev Board, 32Bit Arm Cortex-M0+ Mcu; Silicon Manufacturer Stmicroelectronics 99AC0428
DEV BOARD, 32BIT ARM CORTEX-M0+ MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32G0; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0+; Silicon Core Number:STM32G070RBT6 ; Kit RoHS Compliant: Yes

DEV BOARD, 32BIT ARM CORTEX-M0+ MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32G0; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0+; Silicon Core Number:STM32G070RBT6; Kit RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards & Kits - ARM - NUCLEO-G070RB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-G070RB
Development Boards & Kits - ARM NUCLEO-G070RB
Development Boards & Kits - ARM STM32 Nucleo-64 development board with STM32G070RB MCU, supports Arduino and ST morpho connectivity

Development Boards & Kits - ARM STM32 Nucleo-64 development board with STM32G070RB MCU, supports Arduino and ST morpho connectivity

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-G070RB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-G070RB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-G070RB
NUCLEO-64 STM32G070RB EVAL BRD

NUCLEO-64 STM32G070RB EVAL BRD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1962531 1033211-NUCLEO-G070RB 497-18395-ND 99AC0428 NUCLEO-G070RB NUCLEO-G070RB
Product Name Microcontroller Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Dev Board, 32Bit Arm Cortex-M0+ Mcu; Silicon Manufacturer Stmicroelectronics Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Development Suite / Kit Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PHA-13LN+,DF782,50 OHM - TB-969-13LN+ - Mini-Circuits
Specs
Category Developement Board
View Details
2 suppliers
Development Tool Accessories - 1311329 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details