STMicroelectronics, Inc. Evaluation Boards - Embedded - MCU, DSP - NUCLEO-F767ZI NUCLEO-F767ZI

Description
Manufacturer: STMicroelectronics Win Source Part Number: 846892-NUCLEO-F767ZI Series: STM32F7 Features: series Embedded Evaluation Board Package: Bulk Family Name: NUCLEO Categories: Development Boards ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8471.50.0150
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 846892-NUCLEO-F767ZI Series: STM32F7 Features: series Embedded Evaluation Board Package: Bulk Family Name: NUCLEO Categories: Development Boards ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8471.50.0150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nucleo-32 MCU development board from STMicroelectronics is designed for prototyping with STM32 microcontrollers. It features an ARM Cortex-M7 core, specifically the STM32F767ZI, and supports a variety of development environments including IAR, Keil, and ARM mbed. The board includes an integrated ST-LINK/V2-1 debugger/programmer, allowing for easy programming and debugging without the need for additional tools. It offers flexible power supply options, supporting 5V from USB or external sources ranging from 3.3V to 12V. The board is equipped with an ST Zio connector for Arduino compatibility, providing access to numerous peripherals, and includes user-friendly features such as three LEDs and two push-buttons. Comprehensive software libraries and examples are available, facilitating rapid development and testing of applications. This board is suitable for engineers looking to explore the capabilities of the STM32F7 series in their projects.

Datasheet Summary
Powered by GS/AI

The Nucleo-32 MCU development board from STMicroelectronics is designed for prototyping with STM32 microcontrollers. It features an ARM Cortex-M7 core, specifically the STM32F767ZI, and supports a variety of development environments including IAR, Keil, and ARM mbed. The board includes an integrated ST-LINK/V2-1 debugger/programmer, allowing for easy programming and debugging without the need for additional tools. It offers flexible power supply options, supporting 5V from USB or external sources ranging from 3.3V to 12V. The board is equipped with an ST Zio connector for Arduino compatibility, providing access to numerous peripherals, and includes user-friendly features such as three LEDs and two push-buttons. Comprehensive software libraries and examples are available, facilitating rapid development and testing of applications. This board is suitable for engineers looking to explore the capabilities of the STM32F7 series in their projects.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Embedded - MCU, DSP - NUCLEO-F767ZI - 846892-NUCLEO-F767ZI - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - NUCLEO-F767ZI
846892-NUCLEO-F767ZI
Evaluation Boards - Embedded - MCU, DSP - NUCLEO-F767ZI 846892-NUCLEO-F767ZI
Manufacturer: STMicroelectronics Win Source Part Number: 846892-NUCLEO-F767ZI Series: STM32F7 Features: series Embedded Evaluation Board Package: Bulk Family Name: NUCLEO Categories: Development Boards ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8471.50.0150

Manufacturer: STMicroelectronics
Win Source Part Number: 846892-NUCLEO-F767ZI
Series: STM32F7
Features: series Embedded Evaluation Board
Package: Bulk
Family Name: NUCLEO
Categories: Development Boards
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-16525-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-16525-ND
Embedded MCU, DSP Evaluation Boards 497-16525-ND
STM32F767, mbed-Enabled Development Nucleo-144 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

STM32F767, mbed-Enabled Development Nucleo-144 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-F767ZI
Development Boards & Kits - ARM NUCLEO-F767ZI
Development Boards & Kits - ARM STM32 Nucleo-144 development board with STM32F767ZI MCU, supports Arduino, ST Zio and morpho connectivity

Development Boards & Kits - ARM STM32 Nucleo-144 development board with STM32F767ZI MCU, supports Arduino, ST Zio and morpho connectivity

Buy Now Datasheet
Dev Board, Nucleo-32 Mcu; Silicon Manufacturer Stmicroelectronics - 82Y7102 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Nucleo-32 Mcu; Silicon Manufacturer Stmicroelectronics
82Y7102
Dev Board, Nucleo-32 Mcu; Silicon Manufacturer Stmicroelectronics 82Y7102
DEV BOARD, NUCLEO-32 MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F7; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M7; Silicon Core Number:STM32F767ZI; Kit Contents:Dev Board RoHS Compliant: Yes

DEV BOARD, NUCLEO-32 MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F7; Core Architecture:ARM; Core Sub-Architecture:Cortex-M7; Silicon Core Number:STM32F767ZI; Kit Contents:Dev Board RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded MCU, DSP Evaluation Boards - NUCLEO-F767ZI - ODG (Origin Data Global)
Shenzhen, China
Embedded MCU, DSP Evaluation Boards
NUCLEO-F767ZI
Embedded MCU, DSP Evaluation Boards NUCLEO-F767ZI
NUCLEO-144 STM32F767 DEV EVAL BD

NUCLEO-144 STM32F767 DEV EVAL BD

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-F767ZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-F767ZI
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-F767ZI
NUCLEO-144 STM32F767ZI EVAL BRD

NUCLEO-144 STM32F767ZI EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 846892-NUCLEO-F767ZI 497-16525-ND NUCLEO-F767ZI 82Y7102 NUCLEO-F767ZI NUCLEO-F767ZI
Product Name Evaluation Boards - Embedded - MCU, DSP - NUCLEO-F767ZI Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Dev Board, Nucleo-32 Mcu; Silicon Manufacturer Stmicroelectronics Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board; Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PSA-5453+,CA1389,0.05-4 GHZ - TB-534-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2651116 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - MDEV900HP3PPSRS23-ND - DigiKey
Specs
Supported System Receiver
View Details
2 suppliers