STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards NUCLEO-F746ZG

Description
STM32F746ZG, mbed-Enabled Development Nucleo-144 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F746ZG, mbed-Enabled Development Nucleo-144 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-16282-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-16282-ND
Embedded MCU, DSP Evaluation Boards 497-16282-ND
STM32F746ZG, mbed-Enabled Development Nucleo-144 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

STM32F746ZG, mbed-Enabled Development Nucleo-144 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1356335-NUCLEO-F746ZG - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1356335-NUCLEO-F746ZG
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1356335-NUCLEO-F746ZG
Win Source Part Number: 1356335-NUCLEO-F746Z G Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 33 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: STM32F7 Package: Bulk Product Status: Active Base Product Number: STM32F746 Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 3A991A2 Core Processor: ARM® Cortex®-M7 Utilized IC / Part: STM32F746 Platform: Nucleo-144 Contents: Board(s) Suggested Programming Environment: IAR EW, Keil MDK, STM32Cube Interconnect System: Arduino R3 Shield, ST Morpho, ST Zio Board Type: Evaluation Platform

Win Source Part Number: 1356335-NUCLEO-F746ZG
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Fake Threat In the Open Market: 33 pct.
Type: MCU 32-Bit
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: STM32F7
Package: Bulk
Product Status: Active
Base Product Number: STM32F746
Mounting Type: Fixed
HTSUS: 8471.50.0150
REACH Status: REACH Unaffected
ECCN: 3A991A2
Core Processor: ARM® Cortex®-M7
Utilized IC / Part: STM32F746
Platform: Nucleo-144
Contents: Board(s)
Suggested Programming Environment: IAR EW, Keil MDK, STM32Cube
Interconnect System: Arduino R3 Shield, ST Morpho, ST Zio
Board Type: Evaluation Platform

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - NUCLEO-F746ZG - ODG (Origin Data Global)
Shenzhen, China
Embedded MCU, DSP Evaluation Boards
NUCLEO-F746ZG
Embedded MCU, DSP Evaluation Boards NUCLEO-F746ZG
NUCLEO-144 STM32F746ZG EVAL BRD

NUCLEO-144 STM32F746ZG EVAL BRD

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-F746ZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-F746ZG
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-F746ZG
NUCLEO-144 STM32F746ZG EVAL BRD

NUCLEO-144 STM32F746ZG EVAL BRD

Supplier's Site
Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics - 75Y1898 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics
75Y1898
Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics 75Y1898
DEV BOARD, ARDUINO/MBED NUCLEO; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F746xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M7; Silicon Core Number:STM32F746ZG; Kit Contents:Dev RoHS Compliant: Yes

DEV BOARD, ARDUINO/MBED NUCLEO; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F746xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M7; Silicon Core Number:STM32F746ZG; Kit Contents:Dev RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-F746ZG
Development Boards & Kits - ARM NUCLEO-F746ZG
Development Boards & Kits - ARM STM32 Nucleo-144 development board with STM32F746ZG MCU, supports Arduino, ST Zio and morpho connectivity

Development Boards & Kits - ARM STM32 Nucleo-144 development board with STM32F746ZG MCU, supports Arduino, ST Zio and morpho connectivity

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16282-ND 1356335-NUCLEO-F746ZG NUCLEO-F746ZG NUCLEO-F746ZG 75Y1898 NUCLEO-F746ZG
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics Development Boards & Kits - ARM
Manufacturer STMICROELECTRONICS; Other Nucleo-144; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products