STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards NUCLEO-F446ZE

Description
STM32F446ZE, mbed-Enabled Development Nucleo-144 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F446ZE, mbed-Enabled Development Nucleo-144 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-16281-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-16281-ND
Embedded MCU, DSP Evaluation Boards 497-16281-ND
STM32F446ZE, mbed-Enabled Development Nucleo-144 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32F446ZE, mbed-Enabled Development Nucleo-144 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1232435-NUCLEO-F446ZE - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1232435-NUCLEO-F446ZE
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1232435-NUCLEO-F446ZE
Win Source Part Number: 1232435-NUCLEO-F446Z E Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F446ZE, mbed-Enabled Development Board Type: Evaluation Platform Platform: Nucleo-144 Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-16281 Base Product Number: NUCLEO Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK, Mbed-Enabled Interconnect System: Arduino R3 Shield, ST Morpho, ST Zio

Win Source Part Number: 1232435-NUCLEO-F446ZE
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F4
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F446ZE, mbed-Enabled Development
Board Type: Evaluation Platform
Platform: Nucleo-144
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-16281
Base Product Number: NUCLEO
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK, Mbed-Enabled
Interconnect System: Arduino R3 Shield, ST Morpho, ST Zio

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-F446ZE
Development Boards & Kits - ARM NUCLEO-F446ZE
Development Boards & Kits - ARM STM32 Nucleo-144 development board with STM32F446ZE MCU, supports Arduino, ST Zio and morpho connectivity

Development Boards & Kits - ARM STM32 Nucleo-144 development board with STM32F446ZE MCU, supports Arduino, ST Zio and morpho connectivity

Buy Now Datasheet
Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics - 75Y1897 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics
75Y1897
Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics 75Y1897
DEV BOARD, ARDUINO/MBED NUCLEO; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F446xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32F446ZE; Kit Contents:Dev RoHS Compliant: Yes

DEV BOARD, ARDUINO/MBED NUCLEO; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F446xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32F446ZE; Kit Contents:Dev RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-F446ZE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-F446ZE
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-F446ZE
NUCLEO-144 STM32F446ZE EVAL BRD

NUCLEO-144 STM32F446ZE EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16281-ND 1232435-NUCLEO-F446ZE NUCLEO-F446ZE 75Y1897 NUCLEO-F446ZE
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other Nucleo-144; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPA2211DEVB03-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
TB for BAT-7+ (WITH CONN) - TB-BAT-7C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 1906099 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details