STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards NUCLEO-F446RE

Description
STM32F446RE, mbed-Enabled Development Nucleo-64 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F446RE, mbed-Enabled Development Nucleo-64 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-15882-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-15882-ND
Embedded MCU, DSP Evaluation Boards 497-15882-ND
STM32F446RE, mbed-Enabled Development Nucleo-64 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32F446RE, mbed-Enabled Development Nucleo-64 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP
Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP
Manufacturer: STMicroelectronics Category: Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP Series: STM32F4 Package: Box Product Status: Active Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Utilized IC / Part: STM32F446 Mounting Type: Fixed Contents: Board(s) Board Type: Evaluation Platform

Manufacturer: STMicroelectronics
Category: Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP
Series: STM32F4
Package: Box
Product Status: Active
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Utilized IC / Part: STM32F446
Mounting Type: Fixed
Contents: Board(s)
Board Type: Evaluation Platform

Buy Now Datasheet
Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics - 53Y3349 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics
53Y3349
Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics 53Y3349
DEV BOARD, ARDUINO/MBED NUCLEO; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F4; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32F446RE; Kit Contents:Dev Board RoHS Compliant: Yes

DEV BOARD, ARDUINO/MBED NUCLEO; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F4; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32F446RE; Kit Contents:Dev Board RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-F446RE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-F446RE
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-F446RE
NUCLEO-64 STM32F446RE EVAL BRD

NUCLEO-64 STM32F446RE EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-F446RE
Development Boards & Kits - ARM NUCLEO-F446RE
Development Boards & Kits - ARM STM32 Nucleo-64 development board with STM32F446RE MCU, supports Arduino and ST morpho connectivity

Development Boards & Kits - ARM STM32 Nucleo-64 development board with STM32F446RE MCU, supports Arduino and ST morpho connectivity

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - NUCLEO-F446RE - ODG (Origin Data Global)
Shenzhen, China
Embedded MCU, DSP Evaluation Boards
NUCLEO-F446RE
Embedded MCU, DSP Evaluation Boards NUCLEO-F446RE
NUCLEO-64 STM32F446RE DEV EVAL

NUCLEO-64 STM32F446RE DEV EVAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-15882-ND 53Y3349 NUCLEO-F446RE NUCLEO-F446RE NUCLEO-F446RE
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other Nucleo-64; Other
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
TB,GVA-91+(2110 MHZ),DF782,50 - TB-752+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2018098 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details