STMicroelectronics, Inc. Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP NUCLEO-F429ZI

Description
Manufacturer: STMicroelectronics Category: Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP Series: STM32F4 Package: Bulk Product Status: Active Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Utilized IC / Part: STM32F429 Mounting Type: Fixed
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Category: Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP Series: STM32F4 Package: Bulk Product Status: Active Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Utilized IC / Part: STM32F429 Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Manufacturer: STMicroelectronics Category: Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP Series: STM32F4 Package: Bulk Product Status: Active Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Utilized IC / Part: STM32F429 Mounting Type: Fixed

Manufacturer: STMicroelectronics
Category: Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Series: STM32F4
Package: Bulk
Product Status: Active
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Utilized IC / Part: STM32F429
Mounting Type: Fixed

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-16280-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-16280-ND
Embedded MCU, DSP Evaluation Boards 497-16280-ND
STM32F429ZI, mbed-Enabled Development Nucleo-144 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32F429ZI, mbed-Enabled Development Nucleo-144 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-F429ZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-F429ZI
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-F429ZI
NUCLEO-144 STM32F429ZI EVAL BRD

NUCLEO-144 STM32F429ZI EVAL BRD

Supplier's Site
Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics - 75Y1896 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics
75Y1896
Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics 75Y1896
DEV BOARD, ARDUINO/MBED NUCLEO; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F429xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32F429ZI; Kit Contents:Dev RoHS Compliant: Yes

DEV BOARD, ARDUINO/MBED NUCLEO; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F429xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32F429ZI; Kit Contents:Dev RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded MCU, DSP Evaluation Boards - NUCLEO-F429ZI - ODG (Origin Data Global)
Shenzhen, China
Embedded MCU, DSP Evaluation Boards
NUCLEO-F429ZI
Embedded MCU, DSP Evaluation Boards NUCLEO-F429ZI
NUCLEO-144 STM32F429ZI EVAL BRD

NUCLEO-144 STM32F429ZI EVAL BRD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-F429ZI
Development Boards & Kits - ARM NUCLEO-F429ZI
Development Boards & Kits - ARM STM32 Nucleo-144 development board with STM32F429ZI MCU, supports Arduino, ST Zio and morpho connectivity

Development Boards & Kits - ARM STM32 Nucleo-144 development board with STM32F429ZI MCU, supports Arduino, ST Zio and morpho connectivity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16280-ND NUCLEO-F429ZI 75Y1896 NUCLEO-F429ZI NUCLEO-F429ZI
Product Name Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Category Developement Board Developement Board Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2027607 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,MNA-4W+,DQ849,08AM02,50 OHM - TB-186-4W+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - AUIR3241SDEMOBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers