STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards NUCLEO-F410RB

Description
STM32F410RB, mbed-Enabled Development Nucleo-64 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F410RB, mbed-Enabled Development Nucleo-64 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-15982-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-15982-ND
Embedded MCU, DSP Evaluation Boards 497-15982-ND
STM32F410RB, mbed-Enabled Development Nucleo-64 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32F410RB, mbed-Enabled Development Nucleo-64 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1366710-NUCLEO-F410RB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1366710-NUCLEO-F410RB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1366710-NUCLEO-F410RB
Win Source Part Number: 1366710-NUCLEO-F410R B Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 34 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: STM32F4 Package: Box Product Status: Active Base Product Number: STM32F410 Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 3A991A2 Core Processor: ARM® Cortex®-M4 Utilized IC / Part: STM32F410 Platform: Nucleo-64 Contents: Board(s) Suggested Programming Environment: IAR EW, Keil MDK, STM32Cube Interconnect System: Arduino R3 Shield, ST Morpho Board Type: Evaluation Platform

Win Source Part Number: 1366710-NUCLEO-F410RB
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Fake Threat In the Open Market: 34 pct.
Type: MCU 32-Bit
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: STM32F4
Package: Box
Product Status: Active
Base Product Number: STM32F410
Mounting Type: Fixed
HTSUS: 8471.50.0150
REACH Status: REACH Unaffected
ECCN: 3A991A2
Core Processor: ARM® Cortex®-M4
Utilized IC / Part: STM32F410
Platform: Nucleo-64
Contents: Board(s)
Suggested Programming Environment: IAR EW, Keil MDK, STM32Cube
Interconnect System: Arduino R3 Shield, ST Morpho
Board Type: Evaluation Platform

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-F410RB
Development Boards & Kits - ARM NUCLEO-F410RB
Development Boards & Kits - ARM STM32 Nucleo-64 development board with STM32F410RB MCU, supports Arduino and ST morpho connectivity

Development Boards & Kits - ARM STM32 Nucleo-64 development board with STM32F410RB MCU, supports Arduino and ST morpho connectivity

Buy Now Datasheet
Dev Board, Nucleo-64 Mcu; Silicon Manufacturer Stmicroelectronics - 75Y1895 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Nucleo-64 Mcu; Silicon Manufacturer Stmicroelectronics
75Y1895
Dev Board, Nucleo-64 Mcu; Silicon Manufacturer Stmicroelectronics 75Y1895
DEV BOARD, NUCLEO-64 MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F4; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32F410RB; Kit Contents:Dev Board RoHS Compliant: Yes

DEV BOARD, NUCLEO-64 MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F4; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32F410RB; Kit Contents:Dev Board RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-F410RB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-F410RB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-F410RB
NUCLEO-64 STM32F410RB EVAL BRD

NUCLEO-64 STM32F410RB EVAL BRD

Supplier's Site
STMICROELECTRONICS NUCLEO-F410RB Development Board, STM32F410RB Nucleo-64 MCU, Cortex-M4, ST-LINK/V2-1 Debugger/Programmer - 761-NUCLEO-F410RB - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS NUCLEO-F410RB Development Board, STM32F410RB Nucleo-64 MCU, Cortex-M4, ST-LINK/V2-1 Debugger/Programmer
761-NUCLEO-F410RB
STMICROELECTRONICS NUCLEO-F410RB Development Board, STM32F410RB Nucleo-64 MCU, Cortex-M4, ST-LINK/V2-1 Debugger/Programmer 761-NUCLEO-F410RB
STMICROELECTRONICS NUCLEO-F410RB Development Board, STM32F410RB Nucleo-64 MCU, Cortex-M4, ST-LINK/V2-1 Debugger/Programmer

STMICROELECTRONICS NUCLEO-F410RB Development Board, STM32F410RB Nucleo-64 MCU, Cortex-M4, ST-LINK/V2-1 Debugger/Programmer

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-15982-ND 1366710-NUCLEO-F410RB NUCLEO-F410RB 75Y1895 NUCLEO-F410RB 761-NUCLEO-F410RB
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Dev Board, Nucleo-64 Mcu; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STMICROELECTRONICS NUCLEO-F410RB Development Board, STM32F410RB Nucleo-64 MCU, Cortex-M4, ST-LINK/V2-1 Debugger/Programmer
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other Nucleo-64; Other
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2651121 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RTK Handheld 2 Mapping Kit - AS-PRO-HANDHELD2-0-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
TB,PHA-1+,DF782,50 OHM RoHS - TB-545-1+ - Mini-Circuits
Specs
Category Developement Board
View Details
Expansion Boards, Daughter Cards - 448-BTS500101TAEBOARDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers