Manufacturer: STMicroelectronics
Win Source Part Number: 847073-NUCLEO-F401RE
Series: STM32F4
Features: series Embedded Evaluation Board
Package: Box
Family Name: NUCLEO
Categories: Development Boards
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
STM32F401RE, mbed-Enabled Development Nucleo-64 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
DEV BOARD, ARDUINO/MBED NUCLEO; Silicon Manufacturer:STMicro
NUCLEO BOARD, MCU; Silicon Manufacturer:STMicro
NUCLEO-64 STM32F401RE EVAL BRD
Development Boards & Kits - ARM Nucleo Board STM32F4 STM32F401RE 512K
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 847073-NUCLEO-F401RE | 497-14360-ND | 55X3030 | NUCLEO-F401RE | NUCLEO-F401RE |
| Product Name | Evaluation Boards - Embedded - MCU, DSP - NUCLEO-F401RE | Embedded MCU, DSP Evaluation Boards | Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM |
| Category | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit |