STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards NUCLEO-F334R8

Description
STM32F334R8, mbed-Enabled Development Nucleo-64 STM32F3 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F334R8, mbed-Enabled Development Nucleo-64 STM32F3 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-14651-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-14651-ND
Embedded MCU, DSP Evaluation Boards 497-14651-ND
STM32F334R8, mbed-Enabled Development Nucleo-64 STM32F3 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32F334R8, mbed-Enabled Development Nucleo-64 STM32F3 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1033210-NUCLEO-F334R8 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1033210-NUCLEO-F334R8
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1033210-NUCLEO-F334R8
Win Source Part Number: 1033210-NUCLEO-F334R 8 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F3 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F334R8, mbed-Enabled Development Board Type: Evaluation Platform Platform: Nucleo-64 Mounting Type: Fixed Alternative Parts (Cross-Reference): PIC32MX795F512L-80I/ PT; PIC32MX795F512H-80I/ PT; PIC32MX575F256L-80I/ PT; ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14651 Base Product Number: NUCLEO Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK, Mbed-Enabled Interconnect System: Arduino R3 Shield, ST Morpho

Win Source Part Number: 1033210-NUCLEO-F334R8
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F3
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F334R8, mbed-Enabled Development
Board Type: Evaluation Platform
Platform: Nucleo-64
Mounting Type: Fixed
Alternative Parts (Cross-Reference): PIC32MX795F512L-80I/PT; PIC32MX795F512H-80I/PT; PIC32MX575F256L-80I/PT;
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14651
Base Product Number: NUCLEO
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK, Mbed-Enabled
Interconnect System: Arduino R3 Shield, ST Morpho

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-F334R8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-F334R8
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-F334R8
NUCLEO-64 STM32F334R8 EVAL BRD

NUCLEO-64 STM32F334R8 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-F334R8
Development Boards & Kits - ARM NUCLEO-F334R8
Development Boards & Kits - ARM STM32 Nucleo-64 development board with STM32F334R8 MCU, supports Arduino and ST morpho connectivity

Development Boards & Kits - ARM STM32 Nucleo-64 development board with STM32F334R8 MCU, supports Arduino and ST morpho connectivity

Buy Now Datasheet
Dev Board, 32Bit Mcu; Silicon Manufacturer Stmicroelectronics - 55X3028 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, 32Bit Mcu; Silicon Manufacturer Stmicroelectronics
55X3028
Dev Board, 32Bit Mcu; Silicon Manufacturer Stmicroelectronics 55X3028
DEV BOARD, 32BIT MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F3xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32F334R8; Kit Contents:Dev Board RoHS Compliant: Yes

DEV BOARD, 32BIT MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F3xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32F334R8; Kit Contents:Dev Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14651-ND 1033210-NUCLEO-F334R8 NUCLEO-F334R8 NUCLEO-F334R8 55X3028
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Dev Board, 32Bit Mcu; Silicon Manufacturer Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other Nucleo-64; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC Development Tools - EA4523AYH - VAST STOCK CO., LIMITED
Specs
Category Development Suite / Kit
View Details
Microcontroller Development Tools - 2163757 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Development kit
Manufacturer Tensilica; Other
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3270-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers