Win Source Part Number: 1231261-NUCLEO-F303K
Category: Development Boards, Kits, Programmers>Evaluati
Series: STM32F3
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F303K8, mbed-Enabled Development
Board Type: Evaluation Platform
Platform: Nucleo-32
Mounting Type: Fixed
Alternative Parts (Cross-Reference): NUCLEO-F303K8.;
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-15981
Base Product Number: NUCLEO
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK, Mbed-Enabled
Interconnect System: Arduino Nano
STM32F303K8, mbed-Enabled Development Nucleo-32 STM32F3 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
NUCLEO-32 STM32F303K8 EVAL BRD
DEV BOARD, NUCLEO-32 MCU; Silicon Manufacturer:STMicro
Development Boards & Kits - ARM STM32 Nucleo Development Board
NUCLEO-32 STM32F303K8 DEV EVAL
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1231261-NUCLEO-F303K8 | 497-15981-ND | NUCLEO-F303K8 | 68Y1244 | NUCLEO-F303K8 | NUCLEO-F303K8 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Dev Board, Nucleo-32 Mcu; Silicon Manufacturer Stmicroelectronics | Development Boards & Kits - ARM | Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board |