STM32F072RB, mbed-Enabled Development Nucleo-64 STM32F0 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Win Source Part Number: 1383083-NUCLEO-F072R
Category: Development Boards, Kits, Programmers>Evaluati
Series: STM32F0
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0
Package: Bulk
Standard Package: 1 pcs
Contents: Board(s)
Utilized IC / Part: STM32F072
Board Type: Evaluation Platform
Platform: Nucleo-64
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Base Product Number: STM32F072
Suggested Programming Environment: IAR EW, Keil MDK, STM32Cube
Interconnect System: Arduino R3 Shield, ST Morpho
Moisture Sensitivity Level (MSL): 1 (Unlimited)
DEV BOARD, 32BIT MCU; Silicon Manufacturer:STMicro
NUCLEO-64 STM32F072RB EVAL BRD
Development Boards & Kits - ARM STM32 Nucleo-64 development board with STM32F072RB MCU, supports Arduino and ST morpho connectivity
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-15096-ND | 1383083-NUCLEO-F072RB | 76X0118 | NUCLEO-F072RB | NUCLEO-F072RB |
| Product Name | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Dev Board, 32Bit Mcu; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM |
| Manufacturer | STMICROELECTRONICS; Other | STMicroelectronics; Other | Nucleo-64; Other |