STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards NUCLEO-F030R8

Description
STM32F030R8, mbed-Enabled Development Nucleo-64 STM32F0 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F030R8, mbed-Enabled Development Nucleo-64 STM32F0 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-14361-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-14361-ND
Embedded MCU, DSP Evaluation Boards 497-14361-ND
STM32F030R8, mbed-Enabled Development Nucleo-64 STM32F0 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board

STM32F030R8, mbed-Enabled Development Nucleo-64 STM32F0 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1232657-NUCLEO-F030R8 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1232657-NUCLEO-F030R8
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1232657-NUCLEO-F030R8
Win Source Part Number: 1232657-NUCLEO-F030R 8 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F0 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F030R8, mbed-Enabled Development Board Type: Evaluation Platform Platform: Nucleo-64 Mounting Type: Fixed Alternative Parts (Cross-Reference): NUCLEO-F030R8.; ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-14361 Base Product Number: NUCLEO Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK, Mbed-Enabled Interconnect System: Arduino R3 Shield, ST Morpho

Win Source Part Number: 1232657-NUCLEO-F030R8
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F0
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F030R8, mbed-Enabled Development
Board Type: Evaluation Platform
Platform: Nucleo-64
Mounting Type: Fixed
Alternative Parts (Cross-Reference): NUCLEO-F030R8.;
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-14361
Base Product Number: NUCLEO
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK, Mbed-Enabled
Interconnect System: Arduino R3 Shield, ST Morpho

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-F030R8
Development Boards & Kits - ARM NUCLEO-F030R8
Development Boards & Kits - ARM Nucleo Board STM32F0 STM32F030R8 64K

Development Boards & Kits - ARM Nucleo Board STM32F0 STM32F030R8 64K

Buy Now Datasheet
Nucleo Board, Mcu; Silicon Manufacturer Stmicroelectronics - 39X0161 - Newark, An Avnet Company
Chicago, IL, United States
Nucleo Board, Mcu; Silicon Manufacturer Stmicroelectronics
39X0161
Nucleo Board, Mcu; Silicon Manufacturer Stmicroelectronics 39X0161
NUCLEO BOARD, MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F0xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0; Silicon Core Number:STM32F030R8T6 ; Kit Contents:Nucleo board RoHS Compliant: Yes

NUCLEO BOARD, MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F0xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0; Silicon Core Number:STM32F030R8T6; Kit Contents:Nucleo board RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-F030R8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-F030R8
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-F030R8
NUCLEO-64 STM32F030R8 EVAL BRD

NUCLEO-64 STM32F030R8 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14361-ND 1232657-NUCLEO-F030R8 NUCLEO-F030R8 39X0161 NUCLEO-F030R8
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Nucleo Board, Mcu; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other Nucleo-64; Other
Unlock Full Specs
to access all available technical data

Similar Products

Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTS50010-1TAE DBTVS - Infineon Technologies AG
Specs
Category Developement Board
Supported System Solid State Relay for two-wheeler motor starter
View Details
Power, Motor & Robotics Development Tools - 2651126 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details