STMicroelectronics, Inc. Microcontroller Development Tools NUCLEO-8L152R8

Description
NUCLEO-8L152R8, STM8 Nucleo-64 boards wi
Request a Quote
Description
NUCLEO-8L152R8, STM8 Nucleo-64 boards wi
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nucleo-64 Development Board features an STM8 microcontroller in an LQFP64 package, available in two variants with different flash memory sizes: 64 Kbytes for the STM8L152R8T6 and 128 Kbytes for the STM8S208RBT6. It includes four LEDs for USB communication, power indication, and user interaction, along with two push-buttons for user and reset functions. The board supports Arduino,Ñ¢ Uno V3 connectivity and ST morpho extension pin headers, allowing for easy expansion with various shields. Power supply options include USB VBUS or an external source ranging from 3.3V to 12V. The integrated ST-LINK/V2-1 debugger and programmer eliminate the need for separate probes. The board is compatible with multiple Integrated Development Environments (IDEs), including STMicroelectronics' free STVD-STM8, IAR,Ñ¢, and Cosmic free IDEA. Additionally, demonstration software is preloaded in the STM8 Flash memory for immediate use. This development board is suitable for engineers looking to prototype and explore applications using the STM8 microcontroller.

Datasheet Summary
Powered by GS/AI

The Nucleo-64 Development Board features an STM8 microcontroller in an LQFP64 package, available in two variants with different flash memory sizes: 64 Kbytes for the STM8L152R8T6 and 128 Kbytes for the STM8S208RBT6. It includes four LEDs for USB communication, power indication, and user interaction, along with two push-buttons for user and reset functions. The board supports Arduino,Ñ¢ Uno V3 connectivity and ST morpho extension pin headers, allowing for easy expansion with various shields. Power supply options include USB VBUS or an external source ranging from 3.3V to 12V. The integrated ST-LINK/V2-1 debugger and programmer eliminate the need for separate probes. The board is compatible with multiple Integrated Development Environments (IDEs), including STMicroelectronics' free STVD-STM8, IAR,Ñ¢, and Cosmic free IDEA. Additionally, demonstration software is preloaded in the STM8 Flash memory for immediate use. This development board is suitable for engineers looking to prototype and explore applications using the STM8 microcontroller.

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Development Tools - 1827759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1827759
Microcontroller Development Tools 1827759
NUCLEO-8L152R8, STM8 Nucleo-64 boards wi

NUCLEO-8L152R8, STM8 Nucleo-64 boards wi

Supplier's Site
Embedded MCU, DSP Evaluation Boards - 497-18155-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-18155-ND
Embedded MCU, DSP Evaluation Boards 497-18155-ND
STM8L152R8T6 Nucleo-64 STM8L STM8 MCU 8-Bit Embedded Evaluation Board

STM8L152R8T6 Nucleo-64 STM8L STM8 MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
NUCLEO-8L152R8
Development Boards & Kits - Other Processors NUCLEO-8L152R8
Development Boards & Kits - Other Processors STM8 Nucleo-64 development board with STM8L152R8 MCU, supports Arduino and ST morpho connectivity

Development Boards & Kits - Other Processors STM8 Nucleo-64 development board with STM8L152R8 MCU, supports Arduino and ST morpho connectivity

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - NUCLEO-8L152R8 - ODG (Origin Data Global)
Shenzhen, China
Embedded MCU, DSP Evaluation Boards
NUCLEO-8L152R8
Embedded MCU, DSP Evaluation Boards NUCLEO-8L152R8
NUCLEO-64 STM8L152R8T6 EVAL BRD

NUCLEO-64 STM8L152R8T6 EVAL BRD

Supplier's Site Datasheet
Nucleo-64 Development Board, 8Bit Mcu; Silicon Manufacturer Stmicroelectronics - 84AC2303 - Newark, An Avnet Company
Chicago, IL, United States
Nucleo-64 Development Board, 8Bit Mcu; Silicon Manufacturer Stmicroelectronics
84AC2303
Nucleo-64 Development Board, 8Bit Mcu; Silicon Manufacturer Stmicroelectronics 84AC2303
NUCLEO-64 DEVELOPMENT BOARD, 8BIT MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:8bit; Silicon Family Name:STM8; Core Architecture:-; Core Sub-Architecture:-; Silicon Core Number:STM8L152R8T6; Kit Contents:Nucleo-64 RoHS Compliant: Yes

NUCLEO-64 DEVELOPMENT BOARD, 8BIT MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:8bit; Silicon Family Name:STM8; Core Architecture:-; Core Sub-Architecture:-; Silicon Core Number:STM8L152R8T6; Kit Contents:Nucleo-64 RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-8L152R8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-8L152R8
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-8L152R8
NUCLEO-64 STM8L152R8 EVAL BRD

NUCLEO-64 STM8L152R8 EVAL BRD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1827759 497-18155-ND NUCLEO-8L152R8 NUCLEO-8L152R8 84AC2303 NUCLEO-8L152R8
Product Name Microcontroller Development Tools Embedded MCU, DSP Evaluation Boards Development Boards & Kits - Other Processors Embedded MCU, DSP Evaluation Boards Nucleo-64 Development Board, 8Bit Mcu; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Development Suite / Kit Developement Board; Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHK-7851+ - TB-BFHK-7851C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2069165 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Sensor Development Boards and Evaluation Kits - MS561101BA01-50 - TE Connectivity
Specs
Category Development Suite / Kit
View Details