STMicroelectronics, Inc. 500kHz 16V 200mA DIP Clock and Timing IC NE555N

Description
500kHz Timer IC, DIP-8, 4.5-16V, 200mA Output Product overview: NE555N from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 16V, 200mA, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500kHz, 16V, 200mA, DIP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NE555N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500kHz Timer IC, DIP-8, 4.5-16V, 200mA Output Product overview: NE555N from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 16V, 200mA, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500kHz, 16V, 200mA, DIP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NE555N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500kHz 16V 200mA DIP Clock and Timing IC
689-NE555N
500kHz 16V 200mA DIP Clock and Timing IC 689-NE555N
500kHz Timer IC, DIP-8, 4.5-16V, 200mA Output Product overview: NE555N from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 16V, 200mA, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500kHz, 16V, 200mA, DIP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NE555N can be used for catalog matching and distributor lookup.

500kHz Timer IC, DIP-8, 4.5-16V, 200mA Output Product overview: NE555N from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 16V, 200mA, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500kHz, 16V, 200mA, DIP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NE555N can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555N - 121510-NE555N - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555N
121510-NE555N
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555N 121510-NE555N
Manufacturer: STMicroelectronics Win Source Part Number: 121510-NE555N Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 500kHz Family Name: NE555 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): SA555P; SA555PE4; TLC555MP; TS3V555IN; LMC555CN; SA555N; NE555N; KA555I_NL; Introduction Date: July 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing

Manufacturer: STMicroelectronics
Win Source Part Number: 121510-NE555N
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Through Hole
Frequency: 500kHz
Family Name: NE555
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA
Alternative Parts (Cross-Reference): SA555P; SA555PE4; TLC555MP; TS3V555IN; LMC555CN; SA555N; NE555N; KA555I_NL;
Introduction Date: July 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing

Buy Now Datasheet
Programmable Timers and Oscillators - NE555N - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
NE555N
Programmable Timers and Oscillators NE555N
IC OSC SINGLE TIMER 500KHZ 8-DIP

IC OSC SINGLE TIMER 500KHZ 8-DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers
Product Number 689-NE555N 121510-NE555N NE555N
Product Name 500kHz 16V 200mA DIP Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555N Programmable Timers and Oscillators
Package Type Rail/Tube DIP; 8-DIP DIP; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.768KHZ Clock and Timing IC - 172-OM-7605-C8-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5.5 volts
View Details
 - TN82C54-2 - Rochester Electronics
Specs
Bus Interface CMOS; I2C
View Details
3 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details
SE556 Dual Precision Timer - SE556JB - Texas Instruments
Specs
Package Type CDIP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers