STMicroelectronics OEM Parts - OEM Parts (M - N) - NAND512W3A2CN6F NAND512W3A2CN6F

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002127-NAND512W3A2C N6F Mounting: SMD (SMT) Memory Type: NAND Memory Size: 64 MB Interface: Parallel Categories: OEM Parts(M-N) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002127-NAND512W3A2C N6F Mounting: SMD (SMT) Memory Type: NAND Memory Size: 64 MB Interface: Parallel Categories: OEM Parts(M-N) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - NAND512W3A2CN6F - 1002127-NAND512W3A2CN6F - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - NAND512W3A2CN6F
1002127-NAND512W3A2CN6F
OEM Parts - OEM Parts (M - N) - NAND512W3A2CN6F 1002127-NAND512W3A2CN6F
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002127-NAND512W3A2C N6F Mounting: SMD (SMT) Memory Type: NAND Memory Size: 64 MB Interface: Parallel Categories: OEM Parts(M-N) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002127-NAND512W3A2CN6F
Mounting: SMD (SMT)
Memory Type: NAND
Memory Size: 64 MB
Interface: Parallel
Categories: OEM Parts(M-N)
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1002127-NAND512W3A2CN6F
Product Name OEM Parts - OEM Parts (M - N) - NAND512W3A2CN6F
Unlock Full Specs
to access all available technical data