FLASH - NAND Memory IC 512Mbit Parallel 50 ns 48-WSOP (12x17)
IC FLASH 512MBIT PARALLEL 48WSOP
IC FLASH 512MBIT PARALLEL 48WSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NAND512W3A0AV6E | NAND512W3A0AV6E | NAND512W3A0AV6E |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 50 ns | 50 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits |