FLASH - NAND Memory IC 512Mb (64M x 8) Parallel 50ns 48-TSOP
Category: IT infrastructure Memory
Win Source Part Number: 1451890-NAND512W3A0A
Manufacturer: STMicroelectronics
IC FLASH 512MBIT PARALLEL 48TSOP
IC FLASH 512MBIT PARALLEL 48TSOP
FLASH - NAND Memory IC 512Mbit Parallel 50 ns 48-TSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-3617-ND | 1451890-NAND512W3A0AN6E | NAND512W3A0AN6E | NAND512W3A0AN6E | NAND512W3A0AN6E |
| Product Name | Memory | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) |