IC FLASH 512MBIT PAR 55VFBGA
FLASH - NAND Memory IC 512Mbit Parallel 60 ns 55-VFBGA (8x10)
IC FLSH 512MBIT PARALLEL 55VFBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NAND512R3A2AZA6E | NAND512R3A2AZA6E | NAND512R3A2AZA6E |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 60 ns | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits |
| Supply Voltage | Surface Mount | 1.7V ~ 1.95V |