FLASH - NAND Memory IC 256Mb (16M x 16) Parallel 50ns 48-TSOP
IC FLASH 256MBIT PARALLEL 48TSOP
FLASH - NAND Memory IC 256Mbit Parallel 50 ns 48-TSOP
IC FLASH 256MBIT PARALLEL 48TSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-3614-ND | NAND256W4A0AN6E | NAND256W4A0AN6E | NAND256W4A0AN6E |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) |