Flash Memory NAND 256 MEG Product overview: NAND256W3A2BN6F from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND256W3A2BN6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1081644-NAND256W3A2B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 256Mb (32M x 8)
Access Time: 50ns
Family Name: NAND256W3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S30ML256P50TFI503 ; S30ML256P50TFI510; S30ML256P50TFI023; HN29V25611AT-50H;
Introduction Date: March 23, 1998
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC FLASH 256MBIT PARALLEL 48TSOP
FLASH - NAND Memory IC 256Mbit Parallel 50 ns 48-TSOP
IC FLASH 256MBIT PARALLEL 48TSOP
IC FLASH 256MBIT PARALLEL 48TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-NAND256W3A2BN6F | 1081644-NAND256W3A2BN6F | NAND256W3A2BN6F | NAND256W3A2BN6F | NAND256W3A2BN6F | NAND256W3A2BN6F |
| Product Name | Memory IC and Storage Component | Memory - Flash - NAND256W3A2BN6F | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; NAND, , Non-Volatile, FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NAND | Flash; Flash |
| Access Time | 50 ns | 50 ns | 50 ns | 50 ns | 50 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 8 bits |