FLASH - NAND Memory IC 256Mb (32M x 8) Parallel 50ns 48-TSOP
IC FLASH 256M PARALLEL 48TSOP Product overview: NAND256W3A0AN6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND256W3A0AN6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1229362-NAND256W3A0A
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC FLASH 256MBIT PARALLEL 48TSOP
FLASH - NAND Memory IC 256Mbit Parallel 50 ns 48-TSOP
IC FLASH 256MBIT PARALLEL 48TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NAND256W3A0AN6-ND | 774-NAND256W3A0AN6 | 1229362-NAND256W3A0AN6 | NAND256W3A0AN6 | NAND256W3A0AN6 | NAND256W3A0AN6 |
| Product Name | Memory | Memory IC and Storage Component | Memory - NAND256W3A0AN6 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; NAND, , Non-Volatile, FLASH | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | TSOP; TSOP | 48-TFSOP (0.724\", 18.40mm Width) |