STMicroelectronics OEM Parts - OEM Parts (M - N) - NAND128W3A0BN6F NAND128W3A0BN6F

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996463-NAND128W3A0BN 6F Mounting: SMD (SMT) Memory Type: NAND Memory Size: 16 MB Interface: Parallel Categories: OEM Parts(M-N) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 3 V Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996463-NAND128W3A0BN 6F Mounting: SMD (SMT) Memory Type: NAND Memory Size: 16 MB Interface: Parallel Categories: OEM Parts(M-N) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 3 V Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - NAND128W3A0BN6F - 996463-NAND128W3A0BN6F - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - NAND128W3A0BN6F
996463-NAND128W3A0BN6F
OEM Parts - OEM Parts (M - N) - NAND128W3A0BN6F 996463-NAND128W3A0BN6F
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996463-NAND128W3A0BN 6F Mounting: SMD (SMT) Memory Type: NAND Memory Size: 16 MB Interface: Parallel Categories: OEM Parts(M-N) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 3 V Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996463-NAND128W3A0BN6F
Mounting: SMD (SMT)
Memory Type: NAND
Memory Size: 16 MB
Interface: Parallel
Categories: OEM Parts(M-N)
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 3 V
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 996463-NAND128W3A0BN6F
Product Name OEM Parts - OEM Parts (M - N) - NAND128W3A0BN6F
Unlock Full Specs
to access all available technical data