FLASH - NAND Memory IC 128Mb (16M x 8) Parallel 50ns 48-TSOP
FLASH - NAND Memory IC 128Mbit Parallel 50 ns 48-TSOP
IC FLASH 128MBIT PARALLEL 48TSOP
IC FLASH 128MBIT PARALLEL 48TSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NAND128W3A0AN6F-ND | NAND128W3A0AN6F | NAND128W3A0AN6F | NAND128W3A0AN6F |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) |