Manufacturer: STMicroelectronics
Win Source Part Number: 790494-NAND01GW3B2AZ
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 63-TFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 30ns
Part Status: Obsolete(EOL)
Family Name: NAND01GW3B
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 30ns
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA (9x11)
Alternative Parts (Cross-Reference): MX30LF1G08AA-XKI; NAND01GW3B2CZA6T; NAND01GW3B2BZA6; NAND01GW3B2CZA6;
Introduction Date: February 10, 2004
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC FLASH 1G PARALLEL 63VFBGA Product overview: NAND01GW3B2AZA6E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND01GW3B2AZA6E
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30ns 63-VFBGA (9x11)
IC FLASH 1GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 1Gbit Parallel 30 ns 63-VFBGA (9x11)
IC FLASH 1GBIT PARALLEL 63VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 790494-NAND01GW3B2AZA6E | 774-NAND01GW3B2AZA6E | 497-5036-ND | NAND01GW3B2AZA6E | NAND01GW3B2AZA6E | NAND01GW3B2AZA6E |
| Product Name | Memory - Flash - NAND01GW3B2AZA6E | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile, , FLASH, NAND | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 30 ns | 30 ns | 30 ns | 30 ns | ||
| Cycle Time | 30 ns | 30 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |