STMicroelectronics, Inc. Memory NAND01GW3B2AN6F

Description
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30ns 48-TSOP
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - NAND01GW3B2AN6F-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30ns 48-TSOP

FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-NAND01GW3B2AN6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND01GW3B2AN6F
Memory IC and Storage Component 774-NAND01GW3B2AN6F
IC FLASH 1G PARALLEL 48TSOP Product overview: NAND01GW3B2AN6F from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND01GW3B2AN6F can be used for catalog matching and distributor lookup.

IC FLASH 1G PARALLEL 48TSOP Product overview: NAND01GW3B2AN6F from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND01GW3B2AN6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - NAND01GW3B2AN6F - 928696-NAND01GW3B2AN6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND01GW3B2AN6F
928696-NAND01GW3B2AN6F
Memory - Flash - NAND01GW3B2AN6F 928696-NAND01GW3B2AN6F
Manufacturer: STMicroelectronics Win Source Part Number: 928696-NAND01GW3B2AN 6F Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30 ns 48-TSOP Package: Reel - TR Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NAND01 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: STMicroelectronics
Win Source Part Number: 928696-NAND01GW3B2AN6F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30 ns 48-TSOP
Package: Reel - TR
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NAND01
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - NAND01GW3B2AN6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 1Gbit Parallel 30 ns 48-TSOP

FLASH - NAND Memory IC 1Gbit Parallel 30 ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - NAND01GW3B2AN6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NAND01GW3B2AN6F
Integrated Circuits (ICs) - Memory - Memory NAND01GW3B2AN6F
IC FLASH 1GBIT PARALLEL 48TSOP

IC FLASH 1GBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 1GBIT PARALLEL 48TSOP

IC FLASH 1GBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number NAND01GW3B2AN6F-ND 774-NAND01GW3B2AN6F 928696-NAND01GW3B2AN6F NAND01GW3B2AN6F NAND01GW3B2AN6F NAND01GW3B2AN6F
Product Name Memory Memory IC and Storage Component Memory - Flash - NAND01GW3B2AN6F Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; NAND, , Non-Volatile, FLASH Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.724"", 18.40mm Width)" TSOP; TSOP SOP; 48-TSOP 48-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - DA28F320J5A120 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 32000 kbits
View Details
 - 93L415FMQB - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - S25FL064P0XNFB003 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers