STMicroelectronics, Inc. Memory NAND01GW3B2AN6E

Description
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30ns 48-TSOP
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-4617-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30ns 48-TSOP

FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30ns 48-TSOP

Buy Now Datasheet
3V Memory IC and Storage Component - 774-NAND01GW3B2AN6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Memory IC and Storage Component
774-NAND01GW3B2AN6E
3V Memory IC and Storage Component 774-NAND01GW3B2AN6E
128MX8 FLASH 3V PROM, 25000ns, PDSO48, 12 X 20 MM, LEAD FREE, PLASTIC, TSOP-48 Product overview: NAND01GW3B2AN6E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND01GW3B2AN6E can be used for catalog matching and distributor lookup.

128MX8 FLASH 3V PROM, 25000ns, PDSO48, 12 X 20 MM, LEAD FREE, PLASTIC, TSOP-48 Product overview: NAND01GW3B2AN6E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND01GW3B2AN6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - NAND01GW3B2AN6E - 145279-NAND01GW3B2AN6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND01GW3B2AN6E
145279-NAND01GW3B2AN6E
Memory - Flash - NAND01GW3B2AN6E 145279-NAND01GW3B2AN6E
Manufacturer: STMicroelectronics Win Source Part Number: 145279-NAND01GW3B2AN 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 1Gb (128M x 8) Access Time: 30ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 145279-NAND01GW3B2AN6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 1Gb (128M x 8)
Access Time: 30ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 1GBIT PARALLEL 48TSOP

IC FLASH 1GBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Memory - NAND01GW3B2AN6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 1Gbit Parallel 30 ns 48-TSOP

FLASH - NAND Memory IC 1Gbit Parallel 30 ns 48-TSOP

Buy Now Datasheet
IC FLASH 1GBIT PARALLEL 48TSOP

IC FLASH 1GBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NAND01GW3B2AN6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NAND01GW3B2AN6E
Integrated Circuits (ICs) - Memory - Memory NAND01GW3B2AN6E
IC FLASH 1GBIT PARALLEL 48TSOP

IC FLASH 1GBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-4617-ND 774-NAND01GW3B2AN6E 145279-NAND01GW3B2AN6E NAND01GW3B2AN6E NAND01GW3B2AN6E NAND01GW3B2AN6E NAND01GW3B2AN6E
Product Name Memory 3V Memory IC and Storage Component Memory - Flash - NAND01GW3B2AN6E Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; PROM; Non-Volatile, , FLASH, NAND Flash; FLASH Flash; Flash Flash; FLASH Flash; FLASH - NAND Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.724"", 18.40mm Width)" TSOP; TSOP SOP; 48-TSOP 48-TFSOP (0.724\", 18.40mm Width) 48-TFSOP (0.724", 18.40mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Access Time 30 ns 30 ns 30 ns 30 ns 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory, 4Mbit, 90Ns, 32-Dip; Flash Memory Type Cypress Infineon Technologies - 48F3607 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type DIP
View Details
Memory - 71256L55TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details