IC FLASH 1G PARALLEL 48TSOP Product overview: NAND01GW3A2AN6E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND01GW3A2AN6E can be used for catalog matching and distributor lookup.
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30ns 48-TSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 928695-NAND01GW3A2AN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30 ns 48-TSOP
Package: Tube
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NAND01
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 576
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 497-3612, 497-3612-NDR
FLASH - NAND Memory IC 1Gbit Parallel 30 ns 48-TSOP
IC FLASH 1GBIT PARALLEL 48TSOP
IC FLASH 1GBIT PARALLEL 48TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-NAND01GW3A2AN6E | 497-3612-ND | 928695-NAND01GW3A2AN6E | NAND01GW3A2AN6E | NAND01GW3A2AN6E | NAND01GW3A2AN6E |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - NAND01GW3A2AN6E | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile, , FLASH | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 30 ns | 30 ns | 30 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TFSOP | "48-TFSOP (0.724"", 18.40mm Width)" | SOP; 48-TSOP | 48-TFSOP (0.724\", 18.40mm Width) |