STMicroelectronics, Inc. Memory NAND01GW3A0AN6E

Description
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30ns 48-TSOP
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-3611-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30ns 48-TSOP

FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30ns 48-TSOP

Buy Now Datasheet
Memory - Flash - NAND01GW3A0AN6E - 886780-NAND01GW3A0AN6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND01GW3A0AN6E
886780-NAND01GW3A0AN6E
Memory - Flash - NAND01GW3A0AN6E 886780-NAND01GW3A0AN6E
Manufacturer: STMicroelectronics Win Source Part Number: 886780-NAND01GW3A0AN 6E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30 ns 48-TSOP Package: Tube Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NAND01 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 576 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: STMicroelectronics
Win Source Part Number: 886780-NAND01GW3A0AN6E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30 ns 48-TSOP
Package: Tube
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NAND01
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 576
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-NAND01GW3A0AN6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND01GW3A0AN6E
Memory IC and Storage Component 774-NAND01GW3A0AN6E
IC FLASH 1G PARALLEL 48TSOP Product overview: NAND01GW3A0AN6E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND01GW3A0AN6E can be used for catalog matching and distributor lookup.

IC FLASH 1G PARALLEL 48TSOP Product overview: NAND01GW3A0AN6E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND01GW3A0AN6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NAND01GW3A0AN6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NAND01GW3A0AN6E
Integrated Circuits (ICs) - Memory - Memory NAND01GW3A0AN6E
IC FLASH 1GBIT PARALLEL 48TSOP

IC FLASH 1GBIT PARALLEL 48TSOP

Supplier's Site
Memory - NAND01GW3A0AN6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 1Gbit Parallel 30 ns 48-TSOP

FLASH - NAND Memory IC 1Gbit Parallel 30 ns 48-TSOP

Buy Now Datasheet
IC FLASH 1GBIT PARALLEL 48TSOP

IC FLASH 1GBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-3611-ND 886780-NAND01GW3A0AN6E 774-NAND01GW3A0AN6E NAND01GW3A0AN6E NAND01GW3A0AN6E NAND01GW3A0AN6E
Product Name Memory Memory - Flash - NAND01GW3A0AN6E Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile, , FLASH, NAND Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.724"", 18.40mm Width)" SOP; 48-TSOP TFSOP 48-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 9023260 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details