STMicroelectronics OEM Parts - OEM Parts (M - N) - MTC20136-PQ-I1 MTC20136-PQ-I1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972919-MTC20136-PQ-I 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Categories: OEM Parts(M-N) Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972919-MTC20136-PQ-I 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Categories: OEM Parts(M-N) Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MTC20136-PQ-I1 - 972919-MTC20136-PQ-I1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MTC20136-PQ-I1
972919-MTC20136-PQ-I1
OEM Parts - OEM Parts (M - N) - MTC20136-PQ-I1 972919-MTC20136-PQ-I1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972919-MTC20136-PQ-I 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Categories: OEM Parts(M-N) Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972919-MTC20136-PQ-I1
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Categories: OEM Parts(M-N)
Case / Package: PQFP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 972919-MTC20136-PQ-I1
Product Name OEM Parts - OEM Parts (M - N) - MTC20136-PQ-I1
Unlock Full Specs
to access all available technical data