"Pressure Sensor 7.25PSI (50kPa) Vented Gauge Male - 0.13"" (3.17mm) Tube 0.2 V ~ 4.7 V 8-SMD, Gull Wing, Top Port"
"Pressure Sensor 7.25PSI (50kPa) Vented Gauge Male - 0.13"" (3.17mm) Tube 0.2 V ~ 4.7 V 8-SMD, Gull Wing, Top Port"
"Pressure Sensor 7.25PSI (50kPa) Vented Gauge Male - 0.13"" (3.17mm) Tube 0.2 V ~ 4.7 V 8-SMD, Gull Wing, Top Port"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 497-MPXV5050GC6T1DKR-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Gauge |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |