"Pressure Sensor 29.01PSI (200kPa) Differential Male - 0.13"" (3.3mm) Tube, Dual 0 mV ~ 40 mV (10V) 8-BSOP (0.475"", 12.06mm Width) Dual Ports, Same Side"
"Pressure Sensor 29.01PSI (200kPa) Differential Male - 0.13"" (3.3mm) Tube, Dual 0 mV ~ 40 mV (10V) 8-BSOP (0.475"", 12.06mm Width) Dual Ports, Same Side"
"Pressure Sensor 29.01PSI (200kPa) Differential Male - 0.13"" (3.3mm) Tube, Dual 0 mV ~ 40 mV (10V) 8-BSOP (0.475"", 12.06mm Width) Dual Ports, Same Side"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 497-MPXV2202DPT1TR-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Differential |
| Signal Output | Analog Voltage; Wheatstone Bridge |