"Pressure Sensor 7.25PSI (50kPa) Vented Gauge Male - 0.12"" (2.97mm) Tube 0 mV ~ 40 mV (10V) 5-SMD Module, Top Port"
"Pressure Sensor 7.25PSI (50kPa) Vented Gauge Male - 0.12"" (2.97mm) Tube 0 mV ~ 40 mV (10V) 5-SMD Module, Top Port"
"Pressure Sensor 7.25PSI (50kPa) Vented Gauge Male - 0.12"" (2.97mm) Tube 0 mV ~ 40 mV (10V) 5-SMD Module, Top Port"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 497-MPXM2053GST1DKR-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Gauge |
| Signal Output | Analog Voltage; Wheatstone Bridge |
| Features | Temperature Compensated |