"Pressure Sensor 2.9PSI ~ 58.02PSI (20kPa ~ 400kPa) Absolute Male - 0.13"" (3.3mm) Tube 0.2 V ~ 4.8 V 8-SOIC (0.335"", 8.50mm Width), Top Port"
"Pressure Sensor 2.9PSI ~ 58.02PSI (20kPa ~ 400kPa) Absolute Male - 0.13"" (3.3mm) Tube 0.2 V ~ 4.8 V 8-SOIC (0.335"", 8.50mm Width), Top Port"
"Pressure Sensor 2.9PSI ~ 58.02PSI (20kPa ~ 400kPa) Absolute Male - 0.13"" (3.3mm) Tube 0.2 V ~ 4.8 V 8-SOIC (0.335"", 8.50mm Width), Top Port"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | MPXHZ6400AC6T1TR-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Absolute |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |