SENSOR 58.02PSIA 4.8V 8SSOP
"Pressure Sensor 2.9PSI ~ 58.02PSI (20kPa ~ 400kPa) Absolute 0.2 V ~ 4.8 V 8-SOIC (0.295"", 7.50mm Width)"
SENSOR 58.02PSIA 4.8V 8SSOP
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 497-MPXHZ6400A6T1CT-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Absolute |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |