SENSOR 16.68PSIA 4.7V 8SSOP
"Pressure Sensor 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) Absolute 0.2 V ~ 4.7 V 8-SOIC (0.295"", 7.50mm Width)"
"Pressure Sensor 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) Absolute 0.2 V ~ 4.7 V 8-SOIC (0.295"", 7.50mm Width)"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 497-MPXHZ6115A6T1DKR-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Absolute |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |