SENSOR 36.26PSIA 4.9V 8SSOP
SENSOR 36.26PSIA 4.9V 8SSOP
"Pressure Sensor 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa) Absolute 0.3 V ~ 4.9 V 8-SOIC (0.295"", 7.50mm Width)"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 497-MPXH6250A6T1DKR-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Absolute |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |