"Pressure Sensor 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) Absolute Male - 0.13"" (3.17mm) Tube 0.2 V ~ 4.7 V 8-SMD, Gull Wing, Side Port"
"SENSOR 16.68PSIA 0.13"" 4.7V 8SOP"
"SENSOR 16.68PSIA 0.13"" 4.7V 8SOP"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 497-MPXAZ6115APT1TR-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Absolute |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |