"Pressure Sensor 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) Absolute Male - 0.13"" (3.3mm) Tube 0.12 V ~ 2.8 V 8-SOIC (0.335"", 8.50mm Width), Top Port"
"Pressure Sensor 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) Absolute Male - 0.13"" (3.3mm) Tube 0.12 V ~ 2.8 V 8-SOIC (0.335"", 8.50mm Width), Top Port"
"Pressure Sensor 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) Absolute Male - 0.13"" (3.3mm) Tube 0.12 V ~ 2.8 V 8-SOIC (0.335"", 8.50mm Width), Top Port"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 497-MP3H6115AC6T1CT-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Absolute |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |