STMicroelectronics, Inc. Microphones - MP34DT05TR-A MP34DT05TR-A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 845280-MP34DT05TR-A Features: 100 Hz ~ 10 kHz Microphone () Package: Reel - TR Family Name: MP34DT05 Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: MP34DT05TR-A-ND, 497-17809-6, 497-17809-1, 497-17809-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 845280-MP34DT05TR-A Features: 100 Hz ~ 10 kHz Microphone () Package: Reel - TR Family Name: MP34DT05 Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: MP34DT05TR-A-ND, 497-17809-6, 497-17809-1, 497-17809-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - MP34DT05TR-A - 845280-MP34DT05TR-A - Win Source Electronics
Laguna Hills, CA, United States
Microphones - MP34DT05TR-A
845280-MP34DT05TR-A
Microphones - MP34DT05TR-A 845280-MP34DT05TR-A
Manufacturer: STMicroelectronics Win Source Part Number: 845280-MP34DT05TR-A Features: 100 Hz ~ 10 kHz Microphone () Package: Reel - TR Family Name: MP34DT05 Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: MP34DT05TR-A-ND, 497-17809-6, 497-17809-1, 497-17809-2

Manufacturer: STMicroelectronics
Win Source Part Number: 845280-MP34DT05TR-A
Features: 100 Hz ~ 10 kHz Microphone ()
Package: Reel - TR
Family Name: MP34DT05
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Other Part Number: MP34DT05TR-A-ND, 497-17809-6, 497-17809-1, 497-17809-2

Buy Now Datasheet
Microphones - 497-17809-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-17809-2-ND
Microphones 497-17809-2-ND
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 497-17809-1-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-17809-1-ND
Microphones 497-17809-1-ND
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 497-17809-6-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-17809-6-ND
Microphones 497-17809-6-ND
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - MP34DT05TR-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MP34DT05TR-A
Audio Products - Microphones MP34DT05TR-A
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site
Futian, Shenzhen, China
Audio Components/Vibration Motors >> MEMS Microphones
MP34DT05TR-A
Audio Components/Vibration Motors >> MEMS Microphones MP34DT05TR-A
Omnidirectional -26dB 64dB HCLGA-5(3x4) MEMS Microphones ROHS

Omnidirectional -26dB 64dB HCLGA-5(3x4) MEMS Microphones ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MEMS Microphones
MP34DT05TR-A
MEMS Microphones MP34DT05TR-A
MEMS Microphones MEMS audio sensor omnidirectional digital microphone, 64 dB SNR, -26 dBFS sensitivity, top-port, 122.5 dBSPL AOP

MEMS Microphones MEMS audio sensor omnidirectional digital microphone, 64 dB SNR, -26 dBFS sensitivity, top-port, 122.5 dBSPL AOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones Audio Microphones Audio Microphones
Product Number 845280-MP34DT05TR-A 497-17809-2-ND MP34DT05TR-A MP34DT05TR-A MP34DT05TR-A
Product Name Microphones - MP34DT05TR-A Microphones Audio Products - Microphones Audio Components/Vibration Motors >> MEMS Microphones MEMS Microphones
Directivity Omnidirectional Omnidirectional Omnidirectional
Thickness / Height 0.1575 inch (4 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 64 dB 64 dB 64 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details