STMicroelectronics, Inc. Microphones MP33AB01TR

Description
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.6V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.6V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 497-14063-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-14063-2-ND
Microphones 497-14063-2-ND
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.6V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.6V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - MP33AB01TR - 927746-MP33AB01TR - Win Source Electronics
Laguna Hills, CA, United States
Microphones - MP33AB01TR
927746-MP33AB01TR
Microphones - MP33AB01TR 927746-MP33AB01TR
Manufacturer: STMicroelectronics Win Source Part Number: 927746-MP33AB01TR Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Family Name: MP33 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 497-14063-1, 497-14063-2, MP33AB01TR-ND, 497-14063-6

Manufacturer: STMicroelectronics
Win Source Part Number: 927746-MP33AB01TR
Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Part Status: Obsolete
Family Name: MP33
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Other Part Number: 497-14063-1, 497-14063-2, MP33AB01TR-ND, 497-14063-6

Buy Now Datasheet
Audio Products - Microphones - MP33AB01TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MP33AB01TR
Audio Products - Microphones MP33AB01TR
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Microphone Chips Audio Microphones
Product Number 497-14063-2-ND 927746-MP33AB01TR MP33AB01TR
Product Name Microphones Microphones - MP33AB01TR Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Commercial Audio Microphones - MICPAT-6 - Biamp Systems, Ltd.
Specs
Application Paging
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers